KEMET Electronics Corporation Ceramic Capacitors CAS18C270GAGGC

Description
27pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
27pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C270GAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C270GAGGCTR-ND
Ceramic Capacitors 399-CAS18C270GAGGCTR-ND
27pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

27pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 27Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1401 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 27Pf, X2, 250V, C0G; Capacitance Kemet
71AH1401
Suppression Cap, 27Pf, X2, 250V, C0G; Capacitance Kemet 71AH1401
SUPPRESSION CAP, 27PF, X2, 250V, C0G; Capacitance:27pF; Capacitance Tolerance:± 2%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 27PF, X2, 250V, C0G; Capacitance:27pF; Capacitance Tolerance:± 2%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 27Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1402 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 27Pf, X2, 250V, C0G; Capacitance Kemet
71AH1402
Suppression Cap, 27Pf, X2, 250V, C0G; Capacitance Kemet 71AH1402
SUPPRESSION CAP, 27PF, X2, 250V, C0G; Capacitance:27pF; Capacitance Tolerance:± 2%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 27PF, X2, 250V, C0G; Capacitance:27pF; Capacitance Tolerance:± 2%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS18C270GAGGCTR-ND 71AH1401
Product Name Ceramic Capacitors Suppression Cap, 27Pf, X2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052031 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 113229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details