KEMET Electronics Corporation Ceramic Capacitors CAS18C222KARGC

Description
2200pF ±10% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C222KARGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C222KARGCTR-ND
Ceramic Capacitors 399-CAS18C222KARGCTR-ND
2200pF ±10% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 2200Pf, X2, 250V, X7R; Capacitance Kemet - 71AH1391 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2200Pf, X2, 250V, X7R; Capacitance Kemet
71AH1391
Suppression Cap, 2200Pf, X2, 250V, X7R; Capacitance Kemet 71AH1391
SUPPRESSION CAP, 2200PF, X2, 250V, X7R; Capacitance:2200pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 2200PF, X2, 250V, X7R; Capacitance:2200pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 2200Pf, X2, 250V, X7R; Capacitance Kemet - 71AH1392 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2200Pf, X2, 250V, X7R; Capacitance Kemet
71AH1392
Suppression Cap, 2200Pf, X2, 250V, X7R; Capacitance Kemet 71AH1392
SUPPRESSION CAP, 2200PF, X2, 250V, X7R; Capacitance:2200pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 2200PF, X2, 250V, X7R; Capacitance:2200pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS18C222KARGCTR-ND 71AH1391
Product Name Ceramic Capacitors Suppression Cap, 2200Pf, X2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details