KEMET Electronics Corporation Ceramic Capacitors CAS18C182KARGC

Description
1800pF ±10% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C182KARGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C182KARGCTR-ND
Ceramic Capacitors 399-CAS18C182KARGCTR-ND
1800pF ±10% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)

1800pF ±10% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - CAS18C182KARGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS18C182KARGC
Ceramic Capacitors CAS18C182KARGC
SFTY 1812 1.8NF X2 250 X7R 10%

SFTY 1812 1.8NF X2 250 X7R 10%

Supplier's Site Datasheet
Suppression Cap, 1800Pf, X2, 250V, X7R; Capacitance Kemet - 71AH1340 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1800Pf, X2, 250V, X7R; Capacitance Kemet
71AH1340
Suppression Cap, 1800Pf, X2, 250V, X7R; Capacitance Kemet 71AH1340
SUPPRESSION CAP, 1800PF, X2, 250V, X7R; Capacitance:1800pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 1800PF, X2, 250V, X7R; Capacitance:1800pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 1800Pf, X2, 250V, X7R; Capacitance Kemet - 71AH1339 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1800Pf, X2, 250V, X7R; Capacitance Kemet
71AH1339
Suppression Cap, 1800Pf, X2, 250V, X7R; Capacitance Kemet 71AH1339
SUPPRESSION CAP, 1800PF, X2, 250V, X7R; Capacitance:1800pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 1800PF, X2, 250V, X7R; Capacitance:1800pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS18C182KARGCTR-ND CAS18C182KARGC 71AH1340
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 1800Pf, X2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701197 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details