KEMET Electronics Corporation Ceramic Capacitors CAS18C161FAGFC

Description
160pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
160pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C161FAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C161FAGFCTR-ND
Ceramic Capacitors 399-CAS18C161FAGFCTR-ND
160pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

160pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 160Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1292 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 160Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1292
Suppression Cap, 160Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1292
SUPPRESSION CAP, 160PF, X1/Y2, 250V, C0G; Capacitance:160pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 160PF, X1/Y2, 250V, C0G; Capacitance:160pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 160Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1291 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 160Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1291
Suppression Cap, 160Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1291
SUPPRESSION CAP, 160PF, X1/Y2, 250V, C0G; Capacitance:160pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 160PF, X1/Y2, 250V, C0G; Capacitance:160pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS18C161FAGFCTR-ND 71AH1292
Product Name Ceramic Capacitors Suppression Cap, 160Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101153U010AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details