KEMET Electronics Corporation Ceramic Capacitors CAS18C151MARFC

Description
150pF ±20% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
150pF ±20% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C151MARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C151MARFCTR-ND
Ceramic Capacitors 399-CAS18C151MARFCTR-ND
150pF ±20% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)

150pF ±20% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 150Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH1283 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 150Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH1283
Suppression Cap, 150Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH1283
SUPPRESSION CAP, 150PF, X1/Y2, 250V, X7R; Capacitance:150pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 150PF, X1/Y2, 250V, X7R; Capacitance:150pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 150Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH1284 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 150Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH1284
Suppression Cap, 150Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH1284
SUPPRESSION CAP, 150PF, X1/Y2, 250V, X7R; Capacitance:150pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 150PF, X1/Y2, 250V, X7R; Capacitance:150pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS18C151MARFCTR-ND 71AH1283
Product Name Ceramic Capacitors Suppression Cap, 150Pf, X1/y2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C102K5RAC - 865401-C0603C102K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details