KEMET Electronics Corporation Ceramic Capacitors CAS18C151MAGGC

Description
150pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
150pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C151MAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C151MAGGCTR-ND
Ceramic Capacitors 399-CAS18C151MAGGCTR-ND
150pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

150pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - CAS18C151MAGGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS18C151MAGGC
Ceramic Capacitors CAS18C151MAGGC
SFTY 1812 150PF X2 250 C0G 20%

SFTY 1812 150PF X2 250 C0G 20%

Supplier's Site Datasheet
Suppression Cap, 150Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1281 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 150Pf, X2, 250V, C0G; Capacitance Kemet
71AH1281
Suppression Cap, 150Pf, X2, 250V, C0G; Capacitance Kemet 71AH1281
SUPPRESSION CAP, 150PF, X2, 250V, C0G; Capacitance:150pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 150PF, X2, 250V, C0G; Capacitance:150pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 150Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1282 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 150Pf, X2, 250V, C0G; Capacitance Kemet
71AH1282
Suppression Cap, 150Pf, X2, 250V, C0G; Capacitance Kemet 71AH1282
SUPPRESSION CAP, 150PF, X2, 250V, C0G; Capacitance:150pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 150PF, X2, 250V, C0G; Capacitance:150pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS18C151MAGGCTR-ND CAS18C151MAGGC 71AH1281
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 150Pf, X2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details