KEMET Electronics Corporation Ceramic Capacitors CAS18C151KAGFC

Description
150pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
150pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C151KAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C151KAGFCTR-ND
Ceramic Capacitors 399-CAS18C151KAGFCTR-ND
150pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

150pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 150Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1274 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 150Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1274
Suppression Cap, 150Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1274
SUPPRESSION CAP, 150PF, X1/Y2, 250V, C0G; Capacitance:150pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 150PF, X1/Y2, 250V, C0G; Capacitance:150pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 150Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1273 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 150Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1273
Suppression Cap, 150Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1273
SUPPRESSION CAP, 150PF, X1/Y2, 250V, C0G; Capacitance:150pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 150PF, X1/Y2, 250V, C0G; Capacitance:150pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS18C151KAGFCTR-ND 71AH1274
Product Name Ceramic Capacitors Suppression Cap, 150Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C0805C151J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details