KEMET Electronics Corporation Ceramic Capacitors CAS18C151GAGFC

Description
150pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
150pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C151GAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C151GAGFCTR-ND
Ceramic Capacitors 399-CAS18C151GAGFCTR-ND
150pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

150pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 150Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1263 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 150Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1263
Suppression Cap, 150Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1263
SUPPRESSION CAP, 150PF, X1/Y2, 250V, C0G; Capacitance:150pF; Capacitance Tolerance:± 2%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 150PF, X1/Y2, 250V, C0G; Capacitance:150pF; Capacitance Tolerance:± 2%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 150Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1264 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 150Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1264
Suppression Cap, 150Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1264
SUPPRESSION CAP, 150PF, X1/Y2, 250V, C0G; Capacitance:150pF; Capacitance Tolerance:± 2%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 150PF, X1/Y2, 250V, C0G; Capacitance:150pF; Capacitance Tolerance:± 2%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS18C151GAGFCTR-ND 71AH1263
Product Name Ceramic Capacitors Suppression Cap, 150Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C1206C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details