KEMET Electronics Corporation Ceramic Capacitors CAS18C151FAGGC

Description
150pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
150pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C151FAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C151FAGGCTR-ND
Ceramic Capacitors 399-CAS18C151FAGGCTR-ND
150pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

150pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - CAS18C151FAGGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS18C151FAGGC
Ceramic Capacitors CAS18C151FAGGC
SFTY 1812 150PF X2 250 C0G 1%

SFTY 1812 150PF X2 250 C0G 1%

Supplier's Site Datasheet
Suppression Cap, 150Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1262 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 150Pf, X2, 250V, C0G; Capacitance Kemet
71AH1262
Suppression Cap, 150Pf, X2, 250V, C0G; Capacitance Kemet 71AH1262
SUPPRESSION CAP, 150PF, X2, 250V, C0G; Capacitance:150pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 150PF, X2, 250V, C0G; Capacitance:150pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 150Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1261 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 150Pf, X2, 250V, C0G; Capacitance Kemet
71AH1261
Suppression Cap, 150Pf, X2, 250V, C0G; Capacitance Kemet 71AH1261
SUPPRESSION CAP, 150PF, X2, 250V, C0G; Capacitance:150pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 150PF, X2, 250V, C0G; Capacitance:150pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS18C151FAGGCTR-ND CAS18C151FAGGC 71AH1262
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 150Pf, X2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - C0805C471J5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details