KEMET Electronics Corporation Ceramic Capacitors CAS18C121GAGGC

Description
120pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
120pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C121GAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C121GAGGCTR-ND
Ceramic Capacitors 399-CAS18C121GAGGCTR-ND
120pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

120pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - CAS18C121GAGGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS18C121GAGGC
Ceramic Capacitors CAS18C121GAGGC
SFTY 1812 120PF X2 250 C0G 2%

SFTY 1812 120PF X2 250 C0G 2%

Supplier's Site Datasheet
Suppression Cap, 120Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1219 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 120Pf, X2, 250V, C0G; Capacitance Kemet
71AH1219
Suppression Cap, 120Pf, X2, 250V, C0G; Capacitance Kemet 71AH1219
SUPPRESSION CAP, 120PF, X2, 250V, C0G; Capacitance:120pF; Capacitance Tolerance:± 2%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 120PF, X2, 250V, C0G; Capacitance:120pF; Capacitance Tolerance:± 2%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 120Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1220 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 120Pf, X2, 250V, C0G; Capacitance Kemet
71AH1220
Suppression Cap, 120Pf, X2, 250V, C0G; Capacitance Kemet 71AH1220
SUPPRESSION CAP, 120PF, X2, 250V, C0G; Capacitance:120pF; Capacitance Tolerance:± 2%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 120PF, X2, 250V, C0G; Capacitance:120pF; Capacitance Tolerance:± 2%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS18C121GAGGCTR-ND CAS18C121GAGGC 71AH1219
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 120Pf, X2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011341 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers