KEMET Electronics Corporation Ceramic Capacitors CAS18C120MAGFC

Description
12pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote
Description
12pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Suppression Cap, part number 71AH1209, is a ceramic multilayer capacitor (MLCC) designed for industrial applications. It features a capacitance of 12 pF with a tolerance of ±20%. The capacitor is rated for a maximum voltage of 250 VAC for both X1 and Y2 safety classes, making it suitable for use in applications requiring suppression of electromagnetic interference. This component is housed in a standard 1812 chip size, with dimensions of 4.5 mm x 3.2 mm x 1.25 mm. It operates effectively within a temperature range of -55°C to +125°C and has a temperature coefficient of C0G, indicating stable capacitance over temperature variations. The insulation resistance is rated at 100 GOhms, and it has a quality factor of 640 at 1 kHz. The capacitor is halogen-free and compliant with RoHS standards, ensuring it meets environmental regulations. It is packaged in tape and reel format, with a quantity of 1000 units per package, facilitating automated assembly processes. This product is suitable for engineers looking for reliable suppression capacitors in their designs.

Datasheet Summary
Powered by GS/AI

The Suppression Cap, part number 71AH1209, is a ceramic multilayer capacitor (MLCC) designed for industrial applications. It features a capacitance of 12 pF with a tolerance of ±20%. The capacitor is rated for a maximum voltage of 250 VAC for both X1 and Y2 safety classes, making it suitable for use in applications requiring suppression of electromagnetic interference. This component is housed in a standard 1812 chip size, with dimensions of 4.5 mm x 3.2 mm x 1.25 mm. It operates effectively within a temperature range of -55°C to +125°C and has a temperature coefficient of C0G, indicating stable capacitance over temperature variations. The insulation resistance is rated at 100 GOhms, and it has a quality factor of 640 at 1 kHz. The capacitor is halogen-free and compliant with RoHS standards, ensuring it meets environmental regulations. It is packaged in tape and reel format, with a quantity of 1000 units per package, facilitating automated assembly processes. This product is suitable for engineers looking for reliable suppression capacitors in their designs.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C120MAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C120MAGFCTR-ND
Ceramic Capacitors 399-CAS18C120MAGFCTR-ND
12pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

12pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - CAS18C120MAGFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS18C120MAGFC
Ceramic Capacitors CAS18C120MAGFC
SFTY 1812 12PF X1 250 / Y2 250 C

SFTY 1812 12PF X1 250 / Y2 250 C

Supplier's Site Datasheet
Suppression Cap, 12Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1209 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 12Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1209
Suppression Cap, 12Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1209
SUPPRESSION CAP, 12PF, X1/Y2, 250V, C0G; Capacitance:12pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 12PF, X1/Y2, 250V, C0G; Capacitance:12pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 12Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1210 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 12Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1210
Suppression Cap, 12Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1210
SUPPRESSION CAP, 12PF, X1/Y2, 250V, C0G; Capacitance:12pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 12PF, X1/Y2, 250V, C0G; Capacitance:12pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS18C120MAGFCTR-ND CAS18C120MAGFC 71AH1209
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 12Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA122KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details