100pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
SFTY 1812 100PF X2 250 C0G 20%
SUPPRESSION CAP, 100PF, X2, 250V, C0G; Capacitance:100pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
SUPPRESSION CAP, 100PF, X2, 250V, C0G; Capacitance:100pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CAS18C101MAGGCTR-ND | CAS18C101MAGGC | 71AH1169 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Suppression Cap, 100Pf, X2, 250V, C0G; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| WVDC | 250 volts | 250 volts |