KEMET Electronics Corporation Ceramic Capacitors CAS18C101MAGFC

Description
100pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
100pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C101MAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C101MAGFCTR-ND
Ceramic Capacitors 399-CAS18C101MAGFCTR-ND
100pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

100pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 100Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1167 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 100Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1167
Suppression Cap, 100Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1167
SUPPRESSION CAP, 100PF, X1/Y2, 250V, C0G; Capacitance:100pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 100PF, X1/Y2, 250V, C0G; Capacitance:100pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 100Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1168 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 100Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1168
Suppression Cap, 100Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1168
SUPPRESSION CAP, 100PF, X1/Y2, 250V, C0G; Capacitance:100pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 100PF, X1/Y2, 250V, C0G; Capacitance:100pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS18C101MAGFCTR-ND 71AH1167
Product Name Ceramic Capacitors Suppression Cap, 100Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021342 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers