KEMET Electronics Corporation Ceramic Capacitors CAS18C101KAGGC

Description
100pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
100pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C101KAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C101KAGGCTR-ND
Ceramic Capacitors 399-CAS18C101KAGGCTR-ND
100pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

100pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 100Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1166 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 100Pf, X2, 250V, C0G; Capacitance Kemet
71AH1166
Suppression Cap, 100Pf, X2, 250V, C0G; Capacitance Kemet 71AH1166
SUPPRESSION CAP, 100PF, X2, 250V, C0G; Capacitance:100pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 100PF, X2, 250V, C0G; Capacitance:100pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 100Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1165 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 100Pf, X2, 250V, C0G; Capacitance Kemet
71AH1165
Suppression Cap, 100Pf, X2, 250V, C0G; Capacitance Kemet 71AH1165
SUPPRESSION CAP, 100PF, X2, 250V, C0G; Capacitance:100pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 100PF, X2, 250V, C0G; Capacitance:100pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS18C101KAGGCTR-ND 71AH1166
Product Name Ceramic Capacitors Suppression Cap, 100Pf, X2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701051 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 107SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers