KEMET Electronics Corporation Ceramic Capacitors CAS18C100GAGFC

Description
10pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
10pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C100GAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C100GAGFCTR-ND
Ceramic Capacitors 399-CAS18C100GAGFCTR-ND
10pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

10pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1135 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1135
Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1135
SUPPRESSION CAP, 10PF, X1/Y2, 250V, C0G; Capacitance:10pF; Capacitance Tolerance:± 2%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 10PF, X1/Y2, 250V, C0G; Capacitance:10pF; Capacitance Tolerance:± 2%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1136 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1136
Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1136
SUPPRESSION CAP, 10PF, X1/Y2, 250V, C0G; Capacitance:10pF; Capacitance Tolerance:± 2%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 10PF, X1/Y2, 250V, C0G; Capacitance:10pF; Capacitance Tolerance:± 2%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS18C100GAGFCTR-ND 71AH1135
Product Name Ceramic Capacitors Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - M39014/021339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details