8.2pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
SFTY 1808 8.2PF X1 250 / Y2 250
SUPPRESSION CAP, 8.2PF, X1/Y2, 250V, C0G; Capacitance:8.2pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes
SUPPRESSION CAP, 8.2PF, X1/Y2, 250V, C0G; Capacitance:8.2pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CAS17C829DAGFCTR-ND | CAS17C829DAGFC | 71AH1127 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Suppression Cap, 8.2Pf, X1/y2, 250V, C0G; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 250 volts | 250 volts | |
| WVAC | 250 volts | 250 volts | 250 volts |