KEMET Electronics Corporation Ceramic Capacitors CAS17C821JARFC

Description
820pF ±5% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
820pF ±5% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C821JARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C821JARFCTR-ND
Ceramic Capacitors 399-CAS17C821JARFCTR-ND
820pF ±5% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

820pF ±5% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - CAS17C821JARFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C821JARFC
Ceramic Capacitors CAS17C821JARFC
SFTY 1808 820PF X1 250 / Y2 250

SFTY 1808 820PF X1 250 / Y2 250

Supplier's Site Datasheet
Suppression Cap, 820Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH1111 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 820Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH1111
Suppression Cap, 820Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH1111
SUPPRESSION CAP, 820PF, X1/Y2, 250V, X7R; Capacitance:820pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 820PF, X1/Y2, 250V, X7R; Capacitance:820pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 820Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH1112 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 820Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH1112
Suppression Cap, 820Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH1112
SUPPRESSION CAP, 820PF, X1/Y2, 250V, X7R; Capacitance:820pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 820PF, X1/Y2, 250V, X7R; Capacitance:820pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C821JARFCTR-ND CAS17C821JARFC 71AH1111
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 820Pf, X1/y2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH101K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - M39014/021418 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details