KEMET Electronics Corporation Ceramic Capacitors CAS17C820MAGFC

Description
82pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
82pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C820MAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C820MAGFCTR-ND
Ceramic Capacitors 399-CAS17C820MAGFCTR-ND
82pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

82pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1101 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1101
Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1101
SUPPRESSION CAP, 82PF, X1/Y2, 250V, C0G; Capacitance:82pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 82PF, X1/Y2, 250V, C0G; Capacitance:82pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1102 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1102
Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1102
SUPPRESSION CAP, 82PF, X1/Y2, 250V, C0G; Capacitance:82pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 82PF, X1/Y2, 250V, C0G; Capacitance:82pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS17C820MAGFCTR-ND 71AH1101
Product Name Ceramic Capacitors Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C221K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701281 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details