KEMET Electronics Corporation Ceramic Capacitors CAS17C820KAGFC

Description
82pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
82pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C820KAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C820KAGFCTR-ND
Ceramic Capacitors 399-CAS17C820KAGFCTR-ND
82pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

82pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1098 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1098
Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1098
SUPPRESSION CAP, 82PF, X1/Y2, 250V, C0G; Capacitance:82pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 82PF, X1/Y2, 250V, C0G; Capacitance:82pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1097 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1097
Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1097
SUPPRESSION CAP, 82PF, X1/Y2, 250V, C0G; Capacitance:82pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 82PF, X1/Y2, 250V, C0G; Capacitance:82pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS17C820KAGFCTR-ND 71AH1098
Product Name Ceramic Capacitors Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details