KEMET Electronics Corporation Ceramic Capacitors CAS17C681KARFC

Description
680pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
680pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C681KARFCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C681KARFCDKR-ND
Ceramic Capacitors 399-CAS17C681KARFCDKR-ND
680pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

680pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CAS17C681KARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C681KARFCTR-ND
Ceramic Capacitors 399-CAS17C681KARFCTR-ND
680pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

680pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CAS17C681KARFCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C681KARFCCT-ND
Ceramic Capacitors 399-CAS17C681KARFCCT-ND
680pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

680pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CAS17C681KARFC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CAS17C681KARFC
Capacitors - Ceramic Capacitors CAS17C681KARFC
CAP CER 680PF 250VAC X7R 1808

CAP CER 680PF 250VAC X7R 1808

Supplier's Site
Suppression Cap, 680Pf, Class X1/y2; Capacitance Kemet - 71AH1060 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 680Pf, Class X1/y2; Capacitance Kemet
71AH1060
Suppression Cap, 680Pf, Class X1/y2; Capacitance Kemet 71AH1060
SUPPRESSION CAP, 680PF, CLASS X1/Y2; Capacitance:680pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 680PF, CLASS X1/Y2; Capacitance:680pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 680Pf, Class X1/y2 Rohs Compliant Kemet - 42AH1647 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 680Pf, Class X1/y2 Rohs Compliant Kemet
42AH1647
Suppression Cap, 680Pf, Class X1/y2 Rohs Compliant Kemet 42AH1647
SUPPRESSION CAP, 680PF, CLASS X1/Y2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 680PF, CLASS X1/Y2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-CAS17C681KARFCDKR-ND 399-CAS17C681KARFCTR-ND CAS17C681KARFC 71AH1060 42AH1647
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Suppression Cap, 680Pf, Class X1/y2; Capacitance Kemet Suppression Cap, 680Pf, Class X1/y2 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C1210C104K1RAC - 865466-C1210C104K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers