KEMET Electronics Corporation Ceramic Capacitors CAS17C681GAGGC

Description
680pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
680pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C681GAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C681GAGGCTR-ND
Ceramic Capacitors 399-CAS17C681GAGGCTR-ND
680pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

680pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 680Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1050 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 680Pf, X2, 250V, C0G; Capacitance Kemet
71AH1050
Suppression Cap, 680Pf, X2, 250V, C0G; Capacitance Kemet 71AH1050
SUPPRESSION CAP, 680PF, X2, 250V, C0G; Capacitance:680pF; Capacitance Tolerance:± 2%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 680PF, X2, 250V, C0G; Capacitance:680pF; Capacitance Tolerance:± 2%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 680Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1049 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 680Pf, X2, 250V, C0G; Capacitance Kemet
71AH1049
Suppression Cap, 680Pf, X2, 250V, C0G; Capacitance Kemet 71AH1049
SUPPRESSION CAP, 680PF, X2, 250V, C0G; Capacitance:680pF; Capacitance Tolerance:± 2%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 680PF, X2, 250V, C0G; Capacitance:680pF; Capacitance Tolerance:± 2%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS17C681GAGGCTR-ND 71AH1050
Product Name Ceramic Capacitors Suppression Cap, 680Pf, X2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C472K5RAC - 865457-C1206C472K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers