KEMET Electronics Corporation Ceramic Capacitors CAS17C680MAGFC

Description
68pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
68pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C680MAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C680MAGFCTR-ND
Ceramic Capacitors 399-CAS17C680MAGFCTR-ND
68pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

68pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 68Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1044 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 68Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1044
Suppression Cap, 68Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1044
SUPPRESSION CAP, 68PF, X1/Y2, 250V, C0G; Capacitance:68pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 68PF, X1/Y2, 250V, C0G; Capacitance:68pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 68Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1043 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 68Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1043
Suppression Cap, 68Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1043
SUPPRESSION CAP, 68PF, X1/Y2, 250V, C0G; Capacitance:68pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 68PF, X1/Y2, 250V, C0G; Capacitance:68pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CAS17C680MAGFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C680MAGFC
Ceramic Capacitors CAS17C680MAGFC
SFTY 1808 68PF X1 250 / Y2 250 C

SFTY 1808 68PF X1 250 / Y2 250 C

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C680MAGFCTR-ND 71AH1044 CAS17C680MAGFC
Product Name Ceramic Capacitors Suppression Cap, 68Pf, X1/y2, 250V, C0G; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C17AH9R1B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details