KEMET Electronics Corporation Ceramic Capacitors CAS17C680KAGGC

Description
68pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote
Description
68pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Suppression Cap, part number 71AH1042, is a ceramic multilayer capacitor (MLCC) designed for industrial applications. It features a capacitance of 68 pF with a tolerance of ±10%, and is rated for a maximum voltage of 250 VAC, classified as X2 for safety. The capacitor operates effectively within a temperature range of -55°C to +125°C and has a temperature coefficient of C0G, ensuring stable performance over varying conditions. This component is packaged in a surface mount configuration with dimensions of 4.5 mm x 2.03 mm x 1.6 mm, making it suitable for compact designs. It has a high insulation resistance of 100 GOhms and a quality factor of 1000, indicating good performance characteristics. The product is RoHS compliant and halogen-free, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The Suppression Cap, part number 71AH1042, is a ceramic multilayer capacitor (MLCC) designed for industrial applications. It features a capacitance of 68 pF with a tolerance of ±10%, and is rated for a maximum voltage of 250 VAC, classified as X2 for safety. The capacitor operates effectively within a temperature range of -55°C to +125°C and has a temperature coefficient of C0G, ensuring stable performance over varying conditions. This component is packaged in a surface mount configuration with dimensions of 4.5 mm x 2.03 mm x 1.6 mm, making it suitable for compact designs. It has a high insulation resistance of 100 GOhms and a quality factor of 1000, indicating good performance characteristics. The product is RoHS compliant and halogen-free, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C680KAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C680KAGGCTR-ND
Ceramic Capacitors 399-CAS17C680KAGGCTR-ND
68pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

68pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 68Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1042 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 68Pf, X2, 250V, C0G; Capacitance Kemet
71AH1042
Suppression Cap, 68Pf, X2, 250V, C0G; Capacitance Kemet 71AH1042
SUPPRESSION CAP, 68PF, X2, 250V, C0G; Capacitance:68pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 68PF, X2, 250V, C0G; Capacitance:68pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 68Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1041 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 68Pf, X2, 250V, C0G; Capacitance Kemet
71AH1041
Suppression Cap, 68Pf, X2, 250V, C0G; Capacitance Kemet 71AH1041
SUPPRESSION CAP, 68PF, X2, 250V, C0G; Capacitance:68pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 68PF, X2, 250V, C0G; Capacitance:68pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CAS17C680KAGGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C680KAGGC
Ceramic Capacitors CAS17C680KAGGC
SFTY 1808 68PF X2 250 C0G 10%

SFTY 1808 68PF X2 250 C0G 10%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C680KAGGCTR-ND 71AH1042 CAS17C680KAGGC
Product Name Ceramic Capacitors Suppression Cap, 68Pf, X2, 250V, C0G; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-3653-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Film Capacitors - 1833161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details