KEMET Electronics Corporation Ceramic Capacitors CAS17C609DAGGC

Description
6pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
6pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C609DAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C609DAGGCTR-ND
Ceramic Capacitors 399-CAS17C609DAGGCTR-ND
6pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

6pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 6Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1026 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 6Pf, X2, 250V, C0G; Capacitance Kemet
71AH1026
Suppression Cap, 6Pf, X2, 250V, C0G; Capacitance Kemet 71AH1026
SUPPRESSION CAP, 6PF, X2, 250V, C0G; Capacitance:6pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 6PF, X2, 250V, C0G; Capacitance:6pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 6Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1025 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 6Pf, X2, 250V, C0G; Capacitance Kemet
71AH1025
Suppression Cap, 6Pf, X2, 250V, C0G; Capacitance Kemet 71AH1025
SUPPRESSION CAP, 6PF, X2, 250V, C0G; Capacitance:6pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 6PF, X2, 250V, C0G; Capacitance:6pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS17C609DAGGCTR-ND 71AH1026
Product Name Ceramic Capacitors Suppression Cap, 6Pf, X2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts 250 volts
WVAC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F651 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.1000 microF
View Details
2 suppliers
Aluminium Capacitors - 1701188 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details