KEMET Electronics Corporation Ceramic Capacitors CAS17C609DAGFC

Description
6pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
6pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C609DAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C609DAGFCTR-ND
Ceramic Capacitors 399-CAS17C609DAGFCTR-ND
6pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

6pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 6Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1024 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 6Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1024
Suppression Cap, 6Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1024
SUPPRESSION CAP, 6PF, X1/Y2, 250V, C0G; Capacitance:6pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 6PF, X1/Y2, 250V, C0G; Capacitance:6pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 6Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1023 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 6Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1023
Suppression Cap, 6Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1023
SUPPRESSION CAP, 6PF, X1/Y2, 250V, C0G; Capacitance:6pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 6PF, X1/Y2, 250V, C0G; Capacitance:6pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CAS17C609DAGFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C609DAGFC
Ceramic Capacitors CAS17C609DAGFC
SFTY 1808 6PF X1 250 / Y2 250 C0

SFTY 1808 6PF X1 250 / Y2 250 C0

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C609DAGFCTR-ND 71AH1024 CAS17C609DAGFC
Product Name Ceramic Capacitors Suppression Cap, 6Pf, X1/y2, 250V, C0G; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
WVAC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details