KEMET Electronics Corporation Ceramic Capacitors CAS17C569DAGFC

Description
5.6pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
5.6pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C569DAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C569DAGFCTR-ND
Ceramic Capacitors 399-CAS17C569DAGFCTR-ND
5.6pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

5.6pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - CAS17C569DAGFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C569DAGFC
Ceramic Capacitors CAS17C569DAGFC
SFTY 1808 5.6PF X1 250 / Y2 250

SFTY 1808 5.6PF X1 250 / Y2 250

Supplier's Site Datasheet
Suppression Cap, 5.6Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1021 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 5.6Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1021
Suppression Cap, 5.6Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1021
SUPPRESSION CAP, 5.6PF, X1/Y2, 250V, C0G; Capacitance:5.6pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 5.6PF, X1/Y2, 250V, C0G; Capacitance:5.6pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 5.6Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1022 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 5.6Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1022
Suppression Cap, 5.6Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1022
SUPPRESSION CAP, 5.6PF, X1/Y2, 250V, C0G; Capacitance:5.6pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 5.6PF, X1/Y2, 250V, C0G; Capacitance:5.6pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C569DAGFCTR-ND CAS17C569DAGFC 71AH1021
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 5.6Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
WVAC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 2002-105PMB122KBP1 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers