KEMET Electronics Corporation Ceramic Capacitors CAS17C561JAGGC

Description
560pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
560pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C561JAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C561JAGGCTR-ND
Ceramic Capacitors 399-CAS17C561JAGGCTR-ND
560pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

560pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 560Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1004 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 560Pf, X2, 250V, C0G; Capacitance Kemet
71AH1004
Suppression Cap, 560Pf, X2, 250V, C0G; Capacitance Kemet 71AH1004
SUPPRESSION CAP, 560PF, X2, 250V, C0G; Capacitance:560pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 560PF, X2, 250V, C0G; Capacitance:560pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 560Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1003 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 560Pf, X2, 250V, C0G; Capacitance Kemet
71AH1003
Suppression Cap, 560Pf, X2, 250V, C0G; Capacitance Kemet 71AH1003
SUPPRESSION CAP, 560PF, X2, 250V, C0G; Capacitance:560pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 560PF, X2, 250V, C0G; Capacitance:560pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CAS17C561JAGGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C561JAGGC
Ceramic Capacitors CAS17C561JAGGC
SFTY 1808 560PF X2 250 C0G 5%

SFTY 1808 560PF X2 250 C0G 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C561JAGGCTR-ND 71AH1004 CAS17C561JAGGC
Product Name Ceramic Capacitors Suppression Cap, 560Pf, X2, 250V, C0G; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details