KEMET Electronics Corporation Ceramic Capacitors CAS17C391KARFC

Description
390pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
390pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C391KARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C391KARFCTR-ND
Ceramic Capacitors 399-CAS17C391KARFCTR-ND
390pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

390pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH0916 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH0916
Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH0916
SUPPRESSION CAP, 390PF, X1/Y2, 250V, X7R; Capacitance:390pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 390PF, X1/Y2, 250V, X7R; Capacitance:390pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH0915 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH0915
Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH0915
SUPPRESSION CAP, 390PF, X1/Y2, 250V, X7R; Capacitance:390pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 390PF, X1/Y2, 250V, X7R; Capacitance:390pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS17C391KARFCTR-ND 71AH0916
Product Name Ceramic Capacitors Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/052058 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details