KEMET Electronics Corporation Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet CAS17C391JARFC

Description
SUPPRESSION CAP, 390PF, X1/Y2, 250V, X7R; Capacitance:390pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes
Datasheet
Description
SUPPRESSION CAP, 390PF, X1/Y2, 250V, X7R; Capacitance:390pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH0909 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH0909
Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH0909
SUPPRESSION CAP, 390PF, X1/Y2, 250V, X7R; Capacitance:390pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 390PF, X1/Y2, 250V, X7R; Capacitance:390pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH0910 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH0910
Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH0910
SUPPRESSION CAP, 390PF, X1/Y2, 250V, X7R; Capacitance:390pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 390PF, X1/Y2, 250V, X7R; Capacitance:390pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 71AH0909
Product Name Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.90E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details