KEMET Electronics Corporation Ceramic Capacitors CAS17C339DAGFC

Description
3.3pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
3.3pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C339DAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C339DAGFCTR-ND
Ceramic Capacitors 399-CAS17C339DAGFCTR-ND
3.3pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

3.3pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 3.3Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0882 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 3.3Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0882
Suppression Cap, 3.3Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0882
SUPPRESSION CAP, 3.3PF, X1/Y2, 250V, C0G; Capacitance:3.3pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 3.3PF, X1/Y2, 250V, C0G; Capacitance:3.3pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 3.3Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0881 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 3.3Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0881
Suppression Cap, 3.3Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0881
SUPPRESSION CAP, 3.3PF, X1/Y2, 250V, C0G; Capacitance:3.3pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 3.3PF, X1/Y2, 250V, C0G; Capacitance:3.3pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CAS17C339DAGFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C339DAGFC
Ceramic Capacitors CAS17C339DAGFC
SFTY 1808 3.3PF X1 250 / Y2 250

SFTY 1808 3.3PF X1 250 / Y2 250

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C339DAGFCTR-ND 71AH0882 CAS17C339DAGFC
Product Name Ceramic Capacitors Suppression Cap, 3.3Pf, X1/y2, 250V, C0G; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
WVAC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - C17AH1R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 104MSR630KSA02 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details