KEMET Electronics Corporation Ceramic Capacitors CAS17C330MAGGC

Description
33pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
33pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C330MAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C330MAGGCTR-ND
Ceramic Capacitors 399-CAS17C330MAGGCTR-ND
33pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

33pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 33Pf, X2, 250V, C0G; Capacitance Kemet - 71AH0858 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 33Pf, X2, 250V, C0G; Capacitance Kemet
71AH0858
Suppression Cap, 33Pf, X2, 250V, C0G; Capacitance Kemet 71AH0858
SUPPRESSION CAP, 33PF, X2, 250V, C0G; Capacitance:33pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 33PF, X2, 250V, C0G; Capacitance:33pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 33Pf, X2, 250V, C0G; Capacitance Kemet - 71AH0857 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 33Pf, X2, 250V, C0G; Capacitance Kemet
71AH0857
Suppression Cap, 33Pf, X2, 250V, C0G; Capacitance Kemet 71AH0857
SUPPRESSION CAP, 33PF, X2, 250V, C0G; Capacitance:33pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 33PF, X2, 250V, C0G; Capacitance:33pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CAS17C330MAGGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C330MAGGC
Ceramic Capacitors CAS17C330MAGGC
SFTY 1808 33PF X2 250 C0G 20%

SFTY 1808 33PF X2 250 C0G 20%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C330MAGGCTR-ND 71AH0858 CAS17C330MAGGC
Product Name Ceramic Capacitors Suppression Cap, 33Pf, X2, 250V, C0G; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details