KEMET Electronics Corporation Ceramic Capacitors CAS17C330GAGFC

Description
33pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
33pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C330GAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C330GAGFCTR-ND
Ceramic Capacitors 399-CAS17C330GAGFCTR-ND
33pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

33pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 33Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0844 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 33Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0844
Suppression Cap, 33Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0844
SUPPRESSION CAP, 33PF, X1/Y2, 250V, C0G; Capacitance:33pF; Capacitance Tolerance:± 2%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 33PF, X1/Y2, 250V, C0G; Capacitance:33pF; Capacitance Tolerance:± 2%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 33Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0843 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 33Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0843
Suppression Cap, 33Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0843
SUPPRESSION CAP, 33PF, X1/Y2, 250V, C0G; Capacitance:33pF; Capacitance Tolerance:± 2%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 33PF, X1/Y2, 250V, C0G; Capacitance:33pF; Capacitance Tolerance:± 2%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS17C330GAGFCTR-ND 71AH0844
Product Name Ceramic Capacitors Suppression Cap, 33Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 108SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers