KEMET Electronics Corporation Suppression Cap, 3Pf, X2, 250V, C0G; Capacitance Kemet CAS17C309DAGGC

Description
SUPPRESSION CAP, 3PF, X2, 250V, C0G; Capacitance:3pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
Datasheet
Description
SUPPRESSION CAP, 3PF, X2, 250V, C0G; Capacitance:3pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppression Cap, 3Pf, X2, 250V, C0G; Capacitance Kemet - 71AH0837 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 3Pf, X2, 250V, C0G; Capacitance Kemet
71AH0837
Suppression Cap, 3Pf, X2, 250V, C0G; Capacitance Kemet 71AH0837
SUPPRESSION CAP, 3PF, X2, 250V, C0G; Capacitance:3pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 3PF, X2, 250V, C0G; Capacitance:3pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 3Pf, X2, 250V, C0G; Capacitance Kemet - 71AH0838 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 3Pf, X2, 250V, C0G; Capacitance Kemet
71AH0838
Suppression Cap, 3Pf, X2, 250V, C0G; Capacitance Kemet 71AH0838
SUPPRESSION CAP, 3PF, X2, 250V, C0G; Capacitance:3pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 3PF, X2, 250V, C0G; Capacitance:3pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 71AH0837
Product Name Suppression Cap, 3Pf, X2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 227XMPL2R5MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers