KEMET Electronics Corporation Ceramic Capacitors CAS17C271FAGGC

Description
270pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
270pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C271FAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C271FAGGCTR-ND
Ceramic Capacitors 399-CAS17C271FAGGCTR-ND
270pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

270pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 270Pf, X2, 250V, C0G; Capacitance Kemet - 71AH0800 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 270Pf, X2, 250V, C0G; Capacitance Kemet
71AH0800
Suppression Cap, 270Pf, X2, 250V, C0G; Capacitance Kemet 71AH0800
SUPPRESSION CAP, 270PF, X2, 250V, C0G; Capacitance:270pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 270PF, X2, 250V, C0G; Capacitance:270pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 270Pf, X2, 250V, C0G; Capacitance Kemet - 71AH0799 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 270Pf, X2, 250V, C0G; Capacitance Kemet
71AH0799
Suppression Cap, 270Pf, X2, 250V, C0G; Capacitance Kemet 71AH0799
SUPPRESSION CAP, 270PF, X2, 250V, C0G; Capacitance:270pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 270PF, X2, 250V, C0G; Capacitance:270pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CAS17C271FAGGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C271FAGGC
Ceramic Capacitors CAS17C271FAGGC
SFTY 1808 270PF X2 250 C0G 1%

SFTY 1808 270PF X2 250 C0G 1%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C271FAGGCTR-ND 71AH0800 CAS17C271FAGGC
Product Name Ceramic Capacitors Suppression Cap, 270Pf, X2, 250V, C0G; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details