KEMET Electronics Corporation Ceramic Capacitors CAS17C221KARFC

Description
220pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
220pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C221KARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C221KARFCTR-ND
Ceramic Capacitors 399-CAS17C221KARFCTR-ND
220pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

220pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CAS17C221KARFCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C221KARFCCT-ND
Ceramic Capacitors 399-CAS17C221KARFCCT-ND
SFTY 1808 220PF X1 250 / Y2 250

SFTY 1808 220PF X1 250 / Y2 250

Buy Now Datasheet
Ceramic Capacitors - 399-CAS17C221KARFCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C221KARFCDKR-ND
Ceramic Capacitors 399-CAS17C221KARFCDKR-ND
SFTY 1808 220PF X1 250 / Y2 250

SFTY 1808 220PF X1 250 / Y2 250

Buy Now Datasheet
Suppression Cap, 220Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH0760 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 220Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH0760
Suppression Cap, 220Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH0760
SUPPRESSION CAP, 220PF, X1/Y2, 250V, X7R; Capacitance:220pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 220PF, X1/Y2, 250V, X7R; Capacitance:220pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 220Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH0759 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 220Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH0759
Suppression Cap, 220Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH0759
SUPPRESSION CAP, 220PF, X1/Y2, 250V, X7R; Capacitance:220pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 220PF, X1/Y2, 250V, X7R; Capacitance:220pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CAS17C221KARFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C221KARFC
Ceramic Capacitors CAS17C221KARFC
SFTY 1808 220PF X1 250 / Y2 250

SFTY 1808 220PF X1 250 / Y2 250

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CAS17C221KARFCTR-ND 399-CAS17C221KARFCDKR-ND 71AH0760 CAS17C221KARFC
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 220Pf, X1/y2, 250V, X7R; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1943375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers