KEMET Electronics Corporation Ceramic Capacitors CAS17C221FAGGC

Description
220pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
220pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C221FAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C221FAGGCTR-ND
Ceramic Capacitors 399-CAS17C221FAGGCTR-ND
220pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

220pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 220Pf, X2, 250V, C0G; Capacitance Kemet - 71AH0742 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 220Pf, X2, 250V, C0G; Capacitance Kemet
71AH0742
Suppression Cap, 220Pf, X2, 250V, C0G; Capacitance Kemet 71AH0742
SUPPRESSION CAP, 220PF, X2, 250V, C0G; Capacitance:220pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 220PF, X2, 250V, C0G; Capacitance:220pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 220Pf, X2, 250V, C0G; Capacitance Kemet - 71AH0741 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 220Pf, X2, 250V, C0G; Capacitance Kemet
71AH0741
Suppression Cap, 220Pf, X2, 250V, C0G; Capacitance Kemet 71AH0741
SUPPRESSION CAP, 220PF, X2, 250V, C0G; Capacitance:220pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 220PF, X2, 250V, C0G; Capacitance:220pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS17C221FAGGCTR-ND 71AH0742
Product Name Ceramic Capacitors Suppression Cap, 220Pf, X2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - M39014/011544-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers