KEMET Electronics Corporation Ceramic Capacitors CAS17C220MAGFC

Description
22pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
22pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C220MAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C220MAGFCTR-ND
Ceramic Capacitors 399-CAS17C220MAGFCTR-ND
22pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

22pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 22Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0735 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 22Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0735
Suppression Cap, 22Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0735
SUPPRESSION CAP, 22PF, X1/Y2, 250V, C0G; Capacitance:22pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 22PF, X1/Y2, 250V, C0G; Capacitance:22pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 22Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0736 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 22Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0736
Suppression Cap, 22Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0736
SUPPRESSION CAP, 22PF, X1/Y2, 250V, C0G; Capacitance:22pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 22PF, X1/Y2, 250V, C0G; Capacitance:22pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS17C220MAGFCTR-ND 71AH0735
Product Name Ceramic Capacitors Suppression Cap, 22Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 106SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers