KEMET Electronics Corporation Ceramic Capacitors CAS17C182KARGC

Description
1800pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C182KARGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C182KARGCTR-ND
Ceramic Capacitors 399-CAS17C182KARGCTR-ND
1800pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

1800pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 1800Pf, X2, 250V, X7R; Capacitance Kemet - 71AH0716 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1800Pf, X2, 250V, X7R; Capacitance Kemet
71AH0716
Suppression Cap, 1800Pf, X2, 250V, X7R; Capacitance Kemet 71AH0716
SUPPRESSION CAP, 1800PF, X2, 250V, X7R; Capacitance:1800pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 1800PF, X2, 250V, X7R; Capacitance:1800pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 1800Pf, X2, 250V, X7R; Capacitance Kemet - 71AH0715 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1800Pf, X2, 250V, X7R; Capacitance Kemet
71AH0715
Suppression Cap, 1800Pf, X2, 250V, X7R; Capacitance Kemet 71AH0715
SUPPRESSION CAP, 1800PF, X2, 250V, X7R; Capacitance:1800pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 1800PF, X2, 250V, X7R; Capacitance:1800pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS17C182KARGCTR-ND 71AH0716
Product Name Ceramic Capacitors Suppression Cap, 1800Pf, X2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX103M035J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers