180pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
SUPPRESSION CAP, 180PF, X2, 250V, C0G; Capacitance:180pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
SUPPRESSION CAP, 180PF, X2, 250V, C0G; Capacitance:180pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
SFTY 1808 180PF X2 250 C0G 10%
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CAS17C181KAGGCTR-ND | 71AH0700 | CAS17C181KAGGC |
| Product Name | Ceramic Capacitors | Suppression Cap, 180Pf, X2, 250V, C0G; Capacitance Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 250 volts | 250 volts |