KEMET Electronics Corporation Ceramic Capacitors CAS17C181KAGFC

Description
180pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
180pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C181KAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C181KAGFCTR-ND
Ceramic Capacitors 399-CAS17C181KAGFCTR-ND
180pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

180pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 180Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0697 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 180Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0697
Suppression Cap, 180Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0697
SUPPRESSION CAP, 180PF, X1/Y2, 250V, C0G; Capacitance:180pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 180PF, X1/Y2, 250V, C0G; Capacitance:180pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 180Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0698 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 180Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0698
Suppression Cap, 180Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0698
SUPPRESSION CAP, 180PF, X1/Y2, 250V, C0G; Capacitance:180pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 180PF, X1/Y2, 250V, C0G; Capacitance:180pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CAS17C181KAGFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C181KAGFC
Ceramic Capacitors CAS17C181KAGFC
SFTY 1808 180PF X1 250 / Y2 250

SFTY 1808 180PF X1 250 / Y2 250

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C181KAGFCTR-ND 71AH0697 CAS17C181KAGFC
Product Name Ceramic Capacitors Suppression Cap, 180Pf, X1/y2, 250V, C0G; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1013-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details