KEMET Electronics Corporation Ceramic Capacitors CAS17C152MARGC

Description
1500pF ±20% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote
Description
1500pF ±20% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Suppression Cap, part number 71AH0660, features a capacitance of 1500 pF with a tolerance of ±20%. It is classified as an X2 safety capacitor, suitable for applications with a voltage rating of 250 VAC. This component is designed for surface mount technology, with dimensions of 4.5 mm x 2.03 mm x 2 mm, and is packaged in a tape and reel format containing 1000 units. The capacitor operates within a temperature range of -55°C to +125°C and utilizes an X7R dielectric material, which provides stable capacitance over varying temperatures. It has a dissipation factor of 2.5% at 1 kHz and 1.0 Vrms, and an insulation resistance of 10 GOhms. The product is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Suppression Cap, part number 71AH0660, features a capacitance of 1500 pF with a tolerance of ±20%. It is classified as an X2 safety capacitor, suitable for applications with a voltage rating of 250 VAC. This component is designed for surface mount technology, with dimensions of 4.5 mm x 2.03 mm x 2 mm, and is packaged in a tape and reel format containing 1000 units. The capacitor operates within a temperature range of -55°C to +125°C and utilizes an X7R dielectric material, which provides stable capacitance over varying temperatures. It has a dissipation factor of 2.5% at 1 kHz and 1.0 Vrms, and an insulation resistance of 10 GOhms. The product is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C152MARGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C152MARGCTR-ND
Ceramic Capacitors 399-CAS17C152MARGCTR-ND
1500pF ±20% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

1500pF ±20% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 1500Pf, X2, 250V, X7R; Capacitance Kemet - 71AH0659 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1500Pf, X2, 250V, X7R; Capacitance Kemet
71AH0659
Suppression Cap, 1500Pf, X2, 250V, X7R; Capacitance Kemet 71AH0659
SUPPRESSION CAP, 1500PF, X2, 250V, X7R; Capacitance:1500pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 1500PF, X2, 250V, X7R; Capacitance:1500pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 1500Pf, X2, 250V, X7R; Capacitance Kemet - 71AH0660 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1500Pf, X2, 250V, X7R; Capacitance Kemet
71AH0660
Suppression Cap, 1500Pf, X2, 250V, X7R; Capacitance Kemet 71AH0660
SUPPRESSION CAP, 1500PF, X2, 250V, X7R; Capacitance:1500pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 1500PF, X2, 250V, X7R; Capacitance:1500pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS17C152MARGCTR-ND 71AH0659
Product Name Ceramic Capacitors Suppression Cap, 1500Pf, X2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 337AVD025MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers