KEMET Electronics Corporation Ceramic Capacitors CAS17C151KARGC

Description
150pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
150pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C151KARGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C151KARGCTR-ND
Ceramic Capacitors 399-CAS17C151KARGCTR-ND
150pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

150pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 150Pf, X2, 250V, X7R; Capacitance Kemet - 71AH0645 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 150Pf, X2, 250V, X7R; Capacitance Kemet
71AH0645
Suppression Cap, 150Pf, X2, 250V, X7R; Capacitance Kemet 71AH0645
SUPPRESSION CAP, 150PF, X2, 250V, X7R; Capacitance:150pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 150PF, X2, 250V, X7R; Capacitance:150pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 150Pf, X2, 250V, X7R; Capacitance Kemet - 71AH0646 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 150Pf, X2, 250V, X7R; Capacitance Kemet
71AH0646
Suppression Cap, 150Pf, X2, 250V, X7R; Capacitance Kemet 71AH0646
SUPPRESSION CAP, 150PF, X2, 250V, X7R; Capacitance:150pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 150PF, X2, 250V, X7R; Capacitance:150pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS17C151KARGCTR-ND 71AH0645
Product Name Ceramic Capacitors Suppression Cap, 150Pf, X2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers