KEMET Electronics Corporation Ceramic Capacitors CAS17C151KAGFC

Description
150pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
150pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C151KAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C151KAGFCTR-ND
Ceramic Capacitors 399-CAS17C151KAGFCTR-ND
150pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

150pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 150Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0640 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 150Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0640
Suppression Cap, 150Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0640
SUPPRESSION CAP, 150PF, X1/Y2, 250V, C0G; Capacitance:150pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 150PF, X1/Y2, 250V, C0G; Capacitance:150pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 150Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0639 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 150Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0639
Suppression Cap, 150Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0639
SUPPRESSION CAP, 150PF, X1/Y2, 250V, C0G; Capacitance:150pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 150PF, X1/Y2, 250V, C0G; Capacitance:150pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS17C151KAGFCTR-ND 71AH0640
Product Name Ceramic Capacitors Suppression Cap, 150Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers