KEMET Electronics Corporation Ceramic Capacitors CAS17C151FAGGC

Description
150pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
150pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C151FAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C151FAGGCTR-ND
Ceramic Capacitors 399-CAS17C151FAGGCTR-ND
150pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

150pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 150Pf, X2, 250V, C0G; Capacitance Kemet - 71AH0626 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 150Pf, X2, 250V, C0G; Capacitance Kemet
71AH0626
Suppression Cap, 150Pf, X2, 250V, C0G; Capacitance Kemet 71AH0626
SUPPRESSION CAP, 150PF, X2, 250V, C0G; Capacitance:150pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 150PF, X2, 250V, C0G; Capacitance:150pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 150Pf, X2, 250V, C0G; Capacitance Kemet - 71AH0625 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 150Pf, X2, 250V, C0G; Capacitance Kemet
71AH0625
Suppression Cap, 150Pf, X2, 250V, C0G; Capacitance Kemet 71AH0625
SUPPRESSION CAP, 150PF, X2, 250V, C0G; Capacitance:150pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 150PF, X2, 250V, C0G; Capacitance:150pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CAS17C151FAGGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C151FAGGC
Ceramic Capacitors CAS17C151FAGGC
SFTY 1808 150PF X2 250 C0G 1%

SFTY 1808 150PF X2 250 C0G 1%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C151FAGGCTR-ND 71AH0626 CAS17C151FAGGC
Product Name Ceramic Capacitors Suppression Cap, 150Pf, X2, 250V, C0G; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-140-15MX20MX4-G-151-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers