KEMET Electronics Corporation Ceramic Capacitors CAS17C150MAGFC

Description
15pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
15pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C150MAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C150MAGFCTR-ND
Ceramic Capacitors 399-CAS17C150MAGFCTR-ND
15pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

15pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - CAS17C150MAGFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C150MAGFC
Ceramic Capacitors CAS17C150MAGFC
SFTY 1808 15PF X1 250 / Y2 250 C

SFTY 1808 15PF X1 250 / Y2 250 C

Supplier's Site Datasheet
Suppression Cap, 15Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0619 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 15Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0619
Suppression Cap, 15Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0619
SUPPRESSION CAP, 15PF, X1/Y2, 250V, C0G; Capacitance:15pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 15PF, X1/Y2, 250V, C0G; Capacitance:15pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 15Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0620 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 15Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0620
Suppression Cap, 15Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0620
SUPPRESSION CAP, 15PF, X1/Y2, 250V, C0G; Capacitance:15pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 15PF, X1/Y2, 250V, C0G; Capacitance:15pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C150MAGFCTR-ND CAS17C150MAGFC 71AH0619
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 15Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML100MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details