KEMET Electronics Corporation Ceramic Capacitors CAS17C150JAGGC

Description
15pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
15pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C150JAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C150JAGGCTR-ND
Ceramic Capacitors 399-CAS17C150JAGGCTR-ND
15pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

15pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - CAS17C150JAGGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C150JAGGC
Ceramic Capacitors CAS17C150JAGGC
SFTY 1808 15PF X2 250 C0G 5%

SFTY 1808 15PF X2 250 C0G 5%

Supplier's Site Datasheet
Suppression Cap, 15Pf, X2, 250V, C0G; Capacitance Kemet - 71AH0613 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 15Pf, X2, 250V, C0G; Capacitance Kemet
71AH0613
Suppression Cap, 15Pf, X2, 250V, C0G; Capacitance Kemet 71AH0613
SUPPRESSION CAP, 15PF, X2, 250V, C0G; Capacitance:15pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 15PF, X2, 250V, C0G; Capacitance:15pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 15Pf, X2, 250V, C0G; Capacitance Kemet - 71AH0614 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 15Pf, X2, 250V, C0G; Capacitance Kemet
71AH0614
Suppression Cap, 15Pf, X2, 250V, C0G; Capacitance Kemet 71AH0614
SUPPRESSION CAP, 15PF, X2, 250V, C0G; Capacitance:15pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 15PF, X2, 250V, C0G; Capacitance:15pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C150JAGGCTR-ND CAS17C150JAGGC 71AH0613
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 15Pf, X2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Film Paper Film Capacitors - 103PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers