KEMET Electronics Corporation Ceramic Capacitors CAS17C121MARFC

Description
120pF ±20% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
120pF ±20% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C121MARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C121MARFCTR-ND
Ceramic Capacitors 399-CAS17C121MARFCTR-ND
120pF ±20% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

120pF ±20% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 120Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH0595 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 120Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH0595
Suppression Cap, 120Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH0595
SUPPRESSION CAP, 120PF, X1/Y2, 250V, X7R; Capacitance:120pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 120PF, X1/Y2, 250V, X7R; Capacitance:120pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 120Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH0596 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 120Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH0596
Suppression Cap, 120Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH0596
SUPPRESSION CAP, 120PF, X1/Y2, 250V, X7R; Capacitance:120pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 120PF, X1/Y2, 250V, X7R; Capacitance:120pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CAS17C121MARFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C121MARFC
Ceramic Capacitors CAS17C121MARFC
SFTY 1808 120PF X1 250 / Y2 250

SFTY 1808 120PF X1 250 / Y2 250

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C121MARFCTR-ND 71AH0595 CAS17C121MARFC
Product Name Ceramic Capacitors Suppression Cap, 120Pf, X1/y2, 250V, X7R; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10G470J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details