KEMET Electronics Corporation Ceramic Capacitors CAS17C121MAGFC

Description
120pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
120pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C121MAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C121MAGFCTR-ND
Ceramic Capacitors 399-CAS17C121MAGFCTR-ND
120pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

120pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 120Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0591 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 120Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0591
Suppression Cap, 120Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0591
SUPPRESSION CAP, 120PF, X1/Y2, 250V, C0G; Capacitance:120pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 120PF, X1/Y2, 250V, C0G; Capacitance:120pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 120Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0592 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 120Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0592
Suppression Cap, 120Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0592
SUPPRESSION CAP, 120PF, X1/Y2, 250V, C0G; Capacitance:120pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 120PF, X1/Y2, 250V, C0G; Capacitance:120pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CAS17C121MAGFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C121MAGFC
Ceramic Capacitors CAS17C121MAGFC
SFTY 1808 120PF X1 250 / Y2 250

SFTY 1808 120PF X1 250 / Y2 250

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C121MAGFCTR-ND 71AH0591 CAS17C121MAGFC
Product Name Ceramic Capacitors Suppression Cap, 120Pf, X1/y2, 250V, C0G; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C17CF681J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Ceramic Capacitors - CEC220J-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1908472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details