KEMET Electronics Corporation Ceramic Capacitors CAS17C121GAGGC

Description
120pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
120pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C121GAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C121GAGGCTR-ND
Ceramic Capacitors 399-CAS17C121GAGGCTR-ND
120pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

120pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 120Pf, X2, 250V, C0G; Capacitance Kemet - 71AH0578 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 120Pf, X2, 250V, C0G; Capacitance Kemet
71AH0578
Suppression Cap, 120Pf, X2, 250V, C0G; Capacitance Kemet 71AH0578
SUPPRESSION CAP, 120PF, X2, 250V, C0G; Capacitance:120pF; Capacitance Tolerance:± 2%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 120PF, X2, 250V, C0G; Capacitance:120pF; Capacitance Tolerance:± 2%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 120Pf, X2, 250V, C0G; Capacitance Kemet - 71AH0577 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 120Pf, X2, 250V, C0G; Capacitance Kemet
71AH0577
Suppression Cap, 120Pf, X2, 250V, C0G; Capacitance Kemet 71AH0577
SUPPRESSION CAP, 120PF, X2, 250V, C0G; Capacitance:120pF; Capacitance Tolerance:± 2%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 120PF, X2, 250V, C0G; Capacitance:120pF; Capacitance Tolerance:± 2%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CAS17C121GAGGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C121GAGGC
Ceramic Capacitors CAS17C121GAGGC
SFTY 1808 120PF X2 250 C0G 2%

SFTY 1808 120PF X2 250 C0G 2%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C121GAGGCTR-ND 71AH0578 CAS17C121GAGGC
Product Name Ceramic Capacitors Suppression Cap, 120Pf, X2, 250V, C0G; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details