KEMET Electronics Corporation Ceramic Capacitors CAS17C120KAGFC

Description
12pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
12pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C120KAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C120KAGFCTR-ND
Ceramic Capacitors 399-CAS17C120KAGFCTR-ND
12pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

12pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 12Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0564 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 12Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0564
Suppression Cap, 12Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0564
SUPPRESSION CAP, 12PF, X1/Y2, 250V, C0G; Capacitance:12pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 12PF, X1/Y2, 250V, C0G; Capacitance:12pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 12Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0563 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 12Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0563
Suppression Cap, 12Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0563
SUPPRESSION CAP, 12PF, X1/Y2, 250V, C0G; Capacitance:12pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 12PF, X1/Y2, 250V, C0G; Capacitance:12pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CAS17C120KAGFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C120KAGFC
Ceramic Capacitors CAS17C120KAGFC
SFTY 1808 12PF X1 250 / Y2 250 C

SFTY 1808 12PF X1 250 / Y2 250 C

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C120KAGFCTR-ND 71AH0564 CAS17C120KAGFC
Product Name Ceramic Capacitors Suppression Cap, 12Pf, X1/y2, 250V, C0G; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details